Home >  Sensors & Switches  >  Sensor Accessory  >  HONEYWELL  >  LSZ68

LSZ68

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL LSZ68 0
HONEYWELL LSZ68 1
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - €67.25
Save as much as 49%
Last Value Update: 16/03/2022
Radwell Verified Substitute Option
Product Description
Warranty
  • LSZ68
  • SWITCH ACTUATOR
  • FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES
  • DELRIN ROD 305MM
  • 0.25-IN (6.53MM) DIAMETER
  • ROHS COMPLIANT: YES
If you need a specific LSZ68 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for HONEYWELL
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
€55.89

Radwell Independent Supply Chain New Level 1

€55.89
SKU: 59669332
1-4 Weeks
Save Up To €11.37!
Order Now!
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
Alternative
More Product Options
Available
If you need a specific LSZ68 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.