2-Year Radwell Warranty
Specifications
- Part No. 800H-10HRRH2KB677
- Category Pilot Devices
- Category Selector Switch
- Weight 0.05 kgs
- Power Module Type and Voltage 120 VAC, 50/60 HZ
- No. of Positions 2-Position
- Contact Blocks - First Level First Level - 1 NO 1 NC
- Illumination Options LED
- Cam Option Maintained Cam
- Protection Rating Plastic, Type 4/4X/13
- Knob Color Red
- Contact Blocks - Second Level Second Level - 1 NO 1 NC
- Operator Function and Knob Type Standard Knob - Maintained
Product Information
Description:
-
800H10HRRH2KB677
-
DISCONTINUED BY MANUFACTURER
-
SELECTOR SWITCH
-
30.5 MM
-
ILLUMINATED
-
PLASTIC
-
TYPE 4/4X/13
-
120 VAC
-
50/60 HZ
-
2-POSITION
-
RED
-
LED
-
STANDARD KNOB - MAINTAINED
-
MAINTAINED CAM
-
FIRST LEVEL - 1 NO 1 NC
-
SECOND LEVEL - 1 NO 1 NC
-
FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Last Value Update: 13/02/2026
800H-10HRRH2KB677
2-Year Radwell Warranty
Change Location
2-Year Radwell Warranty
Specifications
- Part No. 800H-10HRRH2KB677
- Category Pilot Devices
- Category Selector Switch
- Weight 0.05 kgs
- Power Module Type and Voltage 120 VAC, 50/60 HZ
- No. of Positions 2-Position
- Contact Blocks - First Level First Level - 1 NO 1 NC
- Illumination Options LED
- Cam Option Maintained Cam
- Protection Rating Plastic, Type 4/4X/13
- Knob Color Red
- Contact Blocks - Second Level Second Level - 1 NO 1 NC
- Operator Function and Knob Type Standard Knob - Maintained
Product Information
Description:
-
800H10HRRH2KB677
-
DISCONTINUED BY MANUFACTURER
-
SELECTOR SWITCH
-
30.5 MM
-
ILLUMINATED
-
PLASTIC
-
TYPE 4/4X/13
-
120 VAC
-
50/60 HZ
-
2-POSITION
-
RED
-
LED
-
STANDARD KNOB - MAINTAINED
-
MAINTAINED CAM
-
FIRST LEVEL - 1 NO 1 NC
-
SECOND LEVEL - 1 NO 1 NC
-
FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Last Value Update: 13/02/2026
Need Help?
Please Visit Our Help Centre
Call Order toll free: +49 2151 4475 100
Order international: +49 2151 4475 100
Need
More Help?
Personalised guidance and expert insights. Get fast and efficient help from our experienced sales or customer service teams. No question too small, nor problem too big.
Product Conditions Described
RPMFN1
- Radwell is an authorised distributor for these Manufacturers;
- Radwell sources these products direct from the Manufacturer;
- The products are Factory New in Box products;
- Radwell's QA department recommends this product due to its superior quality and product offering;
- Radwell provides engineering services for customers looking to upgrade or replace unsatisfactory parts with these direct lines;
- Ships same day if in stock and ordered by 3:00 p.m. EST. Otherwise, Manufacturer lead times may apply;
- The Manufacturer's original warranty will apply.
RISCN1
- Radwell is not an authorised distributor or an affiliate of the Manufacturer of RISCN1 products;
- Radwell sources these products through independent channels including resellers, the original manufacturer (not as an authorised distributor), and online marketplaces, allowing Radwell to obtain competitive buying rates;
- The products are genuine, new in box, and unused;
- The products may vary as to country of origin, accessories and other items included with the product, the language used on the packaging, parts and instructions, and the contents of any printed material;
- For quality assurance purposes, some products may not have a factory seal. This denotes that the product was inspected to ensure quality and authenticity;
- Radwell's engineering team does not make any recommendations regarding this product;
- Radwell's engineering team offers services to upgrade or replace RISCN1 products to RPMFN1 lines;
- Ships same day if in stock and ordered by 3:00 p.m. EST. Otherwise Supply Chain lead times apply;
- All RISCN1 items purchased from Radwell International are covered by Radwell's industry-leading Radwell Quality Assurance ("RQA") 2-Year Warranty. Because Radwell is not an authorised distributor of RISCN1 products, the Original Manufacturer's warranty may not apply.
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorised dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorised dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Note
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.
Original Packaging
Radwell Packaging
Refurbished
Surplus Original Packaging
SOP
- The Product is used surplus. Product may have been powered on for testing.
- No visible signs of handling, use or damage.
- Has original packaging if applicable.
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty does not apply.
- Includes all hardware and accessories that come with factory new version of product.
- May or may not include instructions that come with factory new version of product.
- Product may have older date codes or be an older series than that available direct from the factory or authorised dealers.
- The product may vary as to country of origin and the language used on the packaging.
- Product packaging may show shelf wear.
Surplus Alternate Packaging
SAP
- The product is used surplus. Product may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of damage.
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging.
- May be missing hardware, accessories, or instructions that come with the factory new version of the product.
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty does not apply.
- Product may have older date codes or be an older series than that available direct from the factory or authorised dealers.
- The product may vary as to country of origin and the language used on the packaging.
- Product may have writing on the box that did not come from the OEM.
Refurbished (Surplus)
REM
- The product is used surplus. Product may have been used in a production environment.
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging).
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty does not apply.
- May be missing hardware, accessories, or instructions that come with the factory new version of the product.
Substitute Options