Home >  Sensors & Switches  >  Limit Switch  >  ALLEN BRADLEY  >  802T-ATPD

802T-ATPD

Manufactured by ALLEN BRADLEY

representative photo
click to zoom
Weight: 0.47 kgs
Estimated Value - €236.81
Save as much as 34%
Last Value Update: 19/01/2022
Product Description
Warranty
  • 802TATPD
  • LIMIT SWITCH
  • NEMA TYPE 4/13
  • OILTIGHT CONSTRUCTION
  • PLUG-IN
  • LEVER TYPE
  • SPRING RETURN
  • STANDARD OPERATING TORQUE
  • 4-CIRCUIT
  • CW AND CCW OPERATION
  • 600 VAC MAX
  • 10 AMP MAX
If you need a specific 802T-ATPD series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorised surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorised dealers. Because Radwell is not an authorised distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

BUYING / REPAIR OPTIONS

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
€155.35

Original Packaging

€213.13
SKU: 371501
2-5 Days
Ships from New Jersey, USA
Save Up To €23.68!
1 in US!

Radwell Packaging

€189.45
SKU: 371502
Call +49 2151 4475-100 for Availability

Radwell Certified

€155.35
SKU: 371503
2-10 Days
Ships from New Jersey, USA
Save Up To €81.46!
o
Express Available
7 in US!
If you need a specific 802T-ATPD series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorised surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorised dealers. Because Radwell is not an authorised distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.