Home >  Drives  >  Soft Start  >  LECTRON CORP  >  D22133

D22133

Manufactured by LECTRON CORP

representative photo
click to zoom
Weight: 3.27 kgs
Estimated Value - €1,245.35
Save as much as 49 %
Last Value Update: 03/01/2013
Product Description
Warranty
  • D22133
  • DISCONTINUED BY MANUFACTURER
  • MOTOR CONTROL SOLID STATE 30A 230V 60HZ
If you need a specific D22133 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for LECTRON CORP
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
€635.56
Average Delivery 2-10 Days
€635.56
We will beat any competitor's repair rate!
o
Express Available
If you need a specific D22133 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.