Home >  Power Supplies  >  Power Supply  >  LIFAN POWER  >  LF3750

LF3750

Manufactured by LIFAN POWER

representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - €446.61
Save as much as 62 %
Last Value Update: 30/07/2014
Product Description
Warranty
  • LF3750
  • GENERATOR PORTABLE 3750W 6.5HP 4STROKE GAS
If you need a specific LF3750 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for LIFAN POWER
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
€334.96

Radwell Independent Supply Chain New Level 1

€334.96
SKU: 47394705
1-4 Weeks
Save Up To €111.65!
Order Now!
If you need a specific LF3750 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.