Home >  Components  >  Connector/Terminal/Pin  >  LINK TECHNOLOGIES INC  >  40ACV-SB3-04

40ACV-SB3-04

Manufactured by LINK TECHNOLOGIES INC

representative photo
click to zoom
Weight: 1.50 kgs
Estimated Value - €515.32
Save as much as 55 %
Last Value Update: 19/08/2021
Product Description
Warranty
  • 40ACVSB304
  • HOSE BARB SOCKET
  • PANEL MPUNT
  • 40AC COUPLING SERIES
  • VALVED
  • FEMALE
  • TUBE SIZE: 1/4" ID
  • METRIC TUBE: 6.4 MM ID
  • LENGTH: 1.90"
  • WIDTH: .75"
  • HEIGHT: .93"
  • (PACK OF 25)
If you need a specific 40ACV-SB3-04 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for LINK TECHNOLOGIES INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
€386.49

Radwell Independent Supply Chain New Level 1

€386.49
SKU: 141128743
1-4 Weeks
Save Up To €128.83!
Order Now!
Alternative
More Product Options
Available
If you need a specific 40ACV-SB3-04 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.