Home >  Pneumatics  >  Pneumatic Accessory  >  LMI CORP  >  241-BWV2

241-BWV2

Manufactured by LMI CORP

LMI CORP 241-BWV2 0
LMI CORP 241-BWV2 1
representative photo
click to zoom
Weight: 0.24 kgs
Estimated Value - €480.96
Save as much as 50 %
Last Value Update: 22/01/2021
Product Description
Warranty
  • 241BWV2
  • DISCONTINUED BY MANUFACTURER
  • MAGNETIC FLUSH CAP GAUGE
  • +/- 0.03MM
If you need a specific 241-BWV2 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for LMI CORP
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
€288.58

Surplus Never Used Original Packaging

€360.72
SKU: 53781942
Call +49 2151 4475-100 for Availability

Surplus Never Used Radwell Packaging

€312.63
SKU: 53781943
2-5 Days
Ships from New Jersey, USA
Save Up To €168.34!
2 in US!

Previously Used / Radwell Certified

€288.58
SKU: 53781944
2-5 Days
Ships from New Jersey, USA
Save Up To €192.39!
o
Express Available
5 in US!
If you need a specific 241-BWV2 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.